Vishay Intertechnology, Inc. RES 7.69K OHM 1/2W 0.1% AXIAL CMF557K6900BHEK

Description
RES 7.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.69Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.69K OHM 1/2W 0.1% AXIAL - CMF557K6900BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.69K OHM 1/2W 0.1% AXIAL
CMF557K6900BHEK
RES 7.69K OHM 1/2W 0.1% AXIAL CMF557K6900BHEK
RES 7.69Kohm 1/2W 0.1% AXIAL

RES 7.69Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K6900BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6900BHEK-ND
Through Hole Resistors CMF557K6900BHEK-ND
7.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.69 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.69K .1% T-2 Ek E3 Vishay - 69P0849 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.69K .1% T-2 Ek E3 Vishay
69P0849
Cmf-55 7.69K .1% T-2 Ek E3 Vishay 69P0849
CMF-55 7.69K .1% T-2 EK e3

CMF-55 7.69K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6900BHEK CMF557K6900BHEK-ND 69P0849
Product Name RES 7.69K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 7.69K .1% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7690 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details