Vishay Precision Group Through Hole Resistors CMF557K6800FKEA

Description
7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K6800FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6800FKEA-ND
Through Hole Resistors CMF557K6800FKEA-ND
7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF557K6800FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K6800FKEA
Metal Film Resistors - CMF557K6800FKEA
Metal Film Resistors - Through Hole 7.68Kohm 1% 100PPM 1/4W

Metal Film Resistors - Through Hole 7.68Kohm 1% 100PPM 1/4W

Supplier's Site
Cmf-55 7.68K 1% T-1 Ea E3 Vishay - 48P7126 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.68K 1% T-1 Ea E3 Vishay
48P7126
Cmf-55 7.68K 1% T-1 Ea E3 Vishay 48P7126
CMF-55 7.68K 1% T-1 EA e3

CMF-55 7.68K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6800FKEA-ND CMF557K6800FKEA 48P7126
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 7.68K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1249333 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers