Vishay Intertechnology, Inc. Vishay/DaleRES 7.68K OHM 1% 50PPM 1/2W CMF557K6800FHEB

Description
Vishay/DaleRES 7.68Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 7.68Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 7.68K OHM 1% 50PPM 1/2W - CMF557K6800FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 7.68K OHM 1% 50PPM 1/2W
CMF557K6800FHEB
Vishay/DaleRES 7.68K OHM 1% 50PPM 1/2W CMF557K6800FHEB
Vishay/DaleRES 7.68Kohm 1% 50PPM 1/2W

Vishay/DaleRES 7.68Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF7.68KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.68KHFCT-ND
Through Hole Resistors CMF7.68KHFCT-ND
7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF7.68KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.68KHFTR-ND
Through Hole Resistors CMF7.68KHFTR-ND
7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K6800FHEB CMF7.68KHFCT-ND
Product Name Vishay/DaleRES 7.68K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 7680 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers