Vishay Intertechnology, Inc. Through Hole Resistors CMF557K6800DHRE

Description
7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K6800DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6800DHRE-ND
Through Hole Resistors CMF557K6800DHRE-ND
7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF557K6800DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K6800DHRE
Metal Film Resistors - CMF557K6800DHRE
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 7.68K .5% T-2 R36 Vishay - 69P0842 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.68K .5% T-2 R36 Vishay
69P0842
Cmf-55 7.68K .5% T-2 R36 Vishay 69P0842
CMF-55 7.68K .5% T-2 R36

CMF-55 7.68K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6800DHRE-ND CMF557K6800DHRE 69P0842
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 7.68K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details