Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W .5% AXIAL CMF557K6800DHEA

Description
RES 7.68Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W .5% AXIAL - CMF557K6800DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W .5% AXIAL
CMF557K6800DHEA
RES 7.68K OHM 1/2W .5% AXIAL CMF557K6800DHEA
RES 7.68Kohm 1/2W .5% AXIAL

RES 7.68Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K6800DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6800DHEA-ND
Through Hole Resistors CMF557K6800DHEA-ND
7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.68K .5% T-2 Ea E3 Vishay - 69P0840 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.68K .5% T-2 Ea E3 Vishay
69P0840
Cmf-55 7.68K .5% T-2 Ea E3 Vishay 69P0840
CMF-55 7.68K .5% T-2 EA e3

CMF-55 7.68K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6800DHEA CMF557K6800DHEA-ND 69P0840
Product Name RES 7.68K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 7.68K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R162JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details