Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W .5% AXIAL CMF557K6800DEBF

Description
RES 7.68Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W .5% AXIAL - CMF557K6800DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W .5% AXIAL
CMF557K6800DEBF
RES 7.68K OHM 1/2W .5% AXIAL CMF557K6800DEBF
RES 7.68Kohm 1/2W .5% AXIAL

RES 7.68Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K6800DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6800DEBF-ND
Through Hole Resistors CMF557K6800DEBF-ND
7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.68K .5% T-9 B14 Vishay - 69P0839 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.68K .5% T-9 B14 Vishay
69P0839
Cmf-55 7.68K .5% T-9 B14 Vishay 69P0839
CMF-55 7.68K .5% T-9 B14

CMF-55 7.68K .5% T-9 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K6800DEBF CMF557K6800DEBF-ND 69P0839
Product Name RES 7.68K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 7.68K .5% T-9 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51100 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details