Vishay Intertechnology, Inc. RES 7.68K OHM 1/2W .1% AXIAL CMF557K6800BHEA

Description
RES 7.68Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.68Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.68K OHM 1/2W .1% AXIAL - CMF557K6800BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.68K OHM 1/2W .1% AXIAL
CMF557K6800BHEA
RES 7.68K OHM 1/2W .1% AXIAL CMF557K6800BHEA
RES 7.68Kohm 1/2W .1% AXIAL

RES 7.68Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K6800BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K6800BHEA-ND
Through Hole Resistors CMF557K6800BHEA-ND
7.68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.68 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K6800BHEA CMF557K6800BHEA-ND
Product Name RES 7.68K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7680 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details