Vishay Intertechnology, Inc. Through Hole Resistors CMF557K5900BEEB70

Description
7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K5900BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5900BEEB70-ND
Through Hole Resistors CMF557K5900BEEB70-ND
7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF557K5900BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K5900BEEB70
Metal Film Resistors - CMF557K5900BEEB70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 7.59K .1% T-9 Eb E3 Vishay - 69P0829 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 7.59K .1% T-9 Eb E3 Vishay
69P0829
Cmf-55-70 7.59K .1% T-9 Eb E3 Vishay 69P0829
CMF-55-70 7.59K .1% T-9 EB e3

CMF-55-70 7.59K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5900BEEB70-ND CMF557K5900BEEB70 69P0829
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 7.59K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers