Vishay Intertechnology, Inc. RES 7.59K OHM 1/2W .1% AXIAL CMF557K5900BEEA70

Description
RES 7.59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.59Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.59K OHM 1/2W .1% AXIAL - CMF557K5900BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.59K OHM 1/2W .1% AXIAL
CMF557K5900BEEA70
RES 7.59K OHM 1/2W .1% AXIAL CMF557K5900BEEA70
RES 7.59Kohm 1/2W .1% AXIAL

RES 7.59Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K5900BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5900BEEA70-ND
Through Hole Resistors CMF557K5900BEEA70-ND
7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 7.59K .1% T-9 Ea E3 Vishay - 69P0827 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 7.59K .1% T-9 Ea E3 Vishay
69P0827
Cmf-55-70 7.59K .1% T-9 Ea E3 Vishay 69P0827
CMF-55-70 7.59K .1% T-9 EA e3

CMF-55-70 7.59K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5900BEEA70 CMF557K5900BEEA70-ND 69P0827
Product Name RES 7.59K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 7.59K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R184JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details