Vishay Intertechnology, Inc. Through Hole Resistors CMF557K5000FLEK

Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K5000FLEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000FLEK-ND
Through Hole Resistors CMF557K5000FLEK-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF557K5000FLEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K5000FLEK
Metal Film Resistors - CMF557K5000FLEK
Metal Film Resistors - Through Hole 1/4watt 7.5Kohms 1%

Metal Film Resistors - Through Hole 1/4watt 7.5Kohms 1%

Supplier's Site
Cmf-55 7.5K 1% T-0 Ek E3 Vishay - 48P7125 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5K 1% T-0 Ek E3 Vishay
48P7125
Cmf-55 7.5K 1% T-0 Ek E3 Vishay 48P7125
CMF-55 7.5K 1% T-0 EK e3

CMF-55 7.5K 1% T-0 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000FLEK-ND CMF557K5000FLEK 48P7125
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 7.5K 1% T-0 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469494 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C4R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details