Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W 1% AXIAL CMF557K5000FLBF

Description
RES 7.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W 1% AXIAL - CMF557K5000FLBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 1% AXIAL
CMF557K5000FLBF
RES 7.5K OHM 1/2W 1% AXIAL CMF557K5000FLBF
RES 7.5Kohm 1/2W 1% AXIAL

RES 7.5Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K5000FLBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000FLBF-ND
Through Hole Resistors CMF557K5000FLBF-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5K 1% T-0 B14 Vishay - 69P0824 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5K 1% T-0 B14 Vishay
69P0824
Cmf-55 7.5K 1% T-0 B14 Vishay 69P0824
CMF-55 7.5K 1% T-0 B14

CMF-55 7.5K 1% T-0 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000FLBF CMF557K5000FLBF-ND 69P0824
Product Name RES 7.5K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.5K 1% T-0 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 82.5 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details