Vishay Intertechnology, Inc. Through Hole Resistors CMF557K5000FHR6

Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K5000FHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000FHR6-ND
Through Hole Resistors CMF557K5000FHR6-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF557K5000FHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K5000FHR6
Metal Film Resistors - CMF557K5000FHR6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 7.5K 1% T-2 Re6 Rohs Compliant Vishay - 69P0812 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5K 1% T-2 Re6 Rohs Compliant Vishay
69P0812
Cmf-55 7.5K 1% T-2 Re6 Rohs Compliant Vishay 69P0812
CMF-55 7.5K 1% T-2 RE6 ROHS COMPLIANT: NO

CMF-55 7.5K 1% T-2 RE6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000FHR6-ND CMF557K5000FHR6 69P0812
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 7.5K 1% T-2 Re6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details