Vishay Precision Group Through Hole Resistors CMF557K5000FHEB

Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF7.50KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.50KHFCT-ND
Through Hole Resistors CMF7.50KHFCT-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF7.50KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.50KHFTR-ND
Through Hole Resistors CMF7.50KHFTR-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.50K OHM 1/2W 1% AXIAL - CMF557K5000FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.50K OHM 1/2W 1% AXIAL
CMF557K5000FHEB
RES 7.50K OHM 1/2W 1% AXIAL CMF557K5000FHEB
RES 7.50Kohm 1/2W 1% AXIAL

RES 7.50Kohm 1/2W 1% AXIAL

Supplier's Site
Resistor, Metal Film, 7.5 Kohm, 500 Mw, 1%; Resistance Vishay - 83R8177 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 7.5 Kohm, 500 Mw, 1%; Resistance Vishay
83R8177
Resistor, Metal Film, 7.5 Kohm, 500 Mw, 1%; Resistance Vishay 83R8177
RESISTOR, METAL FILM, 7.5 KOHM, 500 MW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 7.5 KOHM, 500 MW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site
Metal Film Resistor, 7.5 Kohm, 500Mw, 1%; Resistance Vishay - 69P0807 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 7.5 Kohm, 500Mw, 1%; Resistance Vishay
69P0807
Metal Film Resistor, 7.5 Kohm, 500Mw, 1%; Resistance Vishay 69P0807
METAL FILM RESISTOR, 7.5 KOHM, 500mW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 7.5 KOHM, 500mW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF7.50KHFCT-ND CMF557K5000FHEB 83R8177
Product Name Through Hole Resistors RES 7.50K OHM 1/2W 1% AXIAL Resistor, Metal Film, 7.5 Kohm, 500 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1617599 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R220JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers