Vishay Intertechnology, Inc. Through Hole Resistors CMF557K5000FHBF

Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K5000FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000FHBF-ND
Through Hole Resistors CMF557K5000FHBF-ND
7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.5K OHM 1/2W 1% AXIAL - CMF557K5000FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 1% AXIAL
CMF557K5000FHBF
RES 7.5K OHM 1/2W 1% AXIAL CMF557K5000FHBF
RES 7.5Kohm 1/2W 1% AXIAL

RES 7.5Kohm 1/2W 1% AXIAL

Supplier's Site
Resistors, Cmf-55 7.5K 1% T-2 Vishay - 29H4593 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-55 7.5K 1% T-2 Vishay
29H4593
Resistors, Cmf-55 7.5K 1% T-2 Vishay 29H4593
RESISTORS, CMF-55 7.5K 1% T-2

RESISTORS, CMF-55 7.5K 1% T-2

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000FHBF-ND CMF557K5000FHBF 29H4593
Product Name Through Hole Resistors RES 7.5K OHM 1/2W 1% AXIAL Resistors, Cmf-55 7.5K 1% T-2 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311280 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details