Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W .5% AXIAL CMF557K5000DHEB

Description
RES 7.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W .5% AXIAL - CMF557K5000DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W .5% AXIAL
CMF557K5000DHEB
RES 7.5K OHM 1/2W .5% AXIAL CMF557K5000DHEB
RES 7.5Kohm 1/2W .5% AXIAL

RES 7.5Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K5000DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000DHEB-ND
Through Hole Resistors CMF557K5000DHEB-ND
7.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor, Metal Film, 7.5Kohm, 500Mw, 1%; Resistance Vishay - 65K2388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Metal Film, 7.5Kohm, 500Mw, 1%; Resistance Vishay
65K2388
Resistor, Metal Film, 7.5Kohm, 500Mw, 1%; Resistance Vishay 65K2388
RESISTOR, METAL FILM, 7.5KOHM, 500mW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

RESISTOR, METAL FILM, 7.5KOHM, 500mW, 1%; Resistance:7.5kohm; Product Range:CMF Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000DHEB CMF557K5000DHEB-ND 65K2388
Product Name RES 7.5K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor, Metal Film, 7.5Kohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 7500 ohms 7500 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756476 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers