Vishay Intertechnology, Inc. Metal Film Resistors - CMF557K5000CHR6

Description
Metal Film Resistors - Through Hole 1/4watt 7.5Kohms 0.25%
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 7.5Kohms 0.25%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557K5000CHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K5000CHR6
Metal Film Resistors - CMF557K5000CHR6
Metal Film Resistors - Through Hole 1/4watt 7.5Kohms 0.25%

Metal Film Resistors - Through Hole 1/4watt 7.5Kohms 0.25%

Supplier's Site
Through Hole Resistors - CMF557K5000CHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000CHR6-ND
Through Hole Resistors CMF557K5000CHR6-ND
7.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5K .25% T-2 Re6 Vishay - 69P0802 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5K .25% T-2 Re6 Vishay
69P0802
Cmf-55 7.5K .25% T-2 Re6 Vishay 69P0802
CMF-55 7.5K .25% T-2 RE6

CMF-55 7.5K .25% T-2 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000CHR6 CMF557K5000CHR6-ND 69P0802
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 7.5K .25% T-2 Re6 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details