Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W .25% AXIAL CMF557K5000CHEK

Description
RES 7.5Kohm 1/2W .25% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W .25% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W .25% AXIAL - CMF557K5000CHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W .25% AXIAL
CMF557K5000CHEK
RES 7.5K OHM 1/2W .25% AXIAL CMF557K5000CHEK
RES 7.5Kohm 1/2W .25% AXIAL

RES 7.5Kohm 1/2W .25% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K5000CHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000CHEK-ND
Through Hole Resistors CMF557K5000CHEK-ND
7.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay - 80K8245 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
80K8245
Resistor,metal Film,7.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay 80K8245
Resistor,Metal Film,7.5KOhms,250WV, .25+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,7.5KOhms,250WV,.25+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000CHEK CMF557K5000CHEK-ND 80K8245
Product Name RES 7.5K OHM 1/2W .25% AXIAL Through Hole Resistors Resistor,metal Film,7.5Kohms,250Wv,.25+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.2500 +/- % 0.2500 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469513 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers