Vishay Intertechnology, Inc. Metal Film Resistors - CMF557K5000CHBF

Description
Metal Film Resistors - Through Hole CMF-55 7.5K .25% T-2 B14
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole CMF-55 7.5K .25% T-2 B14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557K5000CHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K5000CHBF
Metal Film Resistors - CMF557K5000CHBF
Metal Film Resistors - Through Hole CMF-55 7.5K .25% T-2 B14

Metal Film Resistors - Through Hole CMF-55 7.5K .25% T-2 B14

Supplier's Site
Through Hole Resistors - CMF557K5000CHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000CHBF-ND
Through Hole Resistors CMF557K5000CHBF-ND
7.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.25% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5K .25% T-2 B14 Vishay - 69P0801 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5K .25% T-2 B14 Vishay
69P0801
Cmf-55 7.5K .25% T-2 B14 Vishay 69P0801
CMF-55 7.5K .25% T-2 B14

CMF-55 7.5K .25% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000CHBF CMF557K5000CHBF-ND 69P0801
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 7.5K .25% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.2500 +/- % 0.2500 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details