Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W 0.1% AXIAL CMF557K5000BEEK

Description
RES 7.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W 0.1% AXIAL - CMF557K5000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W 0.1% AXIAL
CMF557K5000BEEK
RES 7.5K OHM 1/2W 0.1% AXIAL CMF557K5000BEEK
RES 7.5Kohm 1/2W 0.1% AXIAL

RES 7.5Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K5000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000BEEK-ND
Through Hole Resistors CMF557K5000BEEK-ND
7.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5K .1% T-9 Ek E3 Vishay - 69P0798 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5K .1% T-9 Ek E3 Vishay
69P0798
Cmf-55 7.5K .1% T-9 Ek E3 Vishay 69P0798
CMF-55 7.5K .1% T-9 EK e3

CMF-55 7.5K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000BEEK CMF557K5000BEEK-ND 69P0798
Product Name RES 7.5K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 7.5K .1% T-9 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details