Vishay Intertechnology, Inc. RES 7.5K OHM 1/2W .1% AXIAL CMF557K5000BEEA

Description
RES 7.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.5Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.5K OHM 1/2W .1% AXIAL - CMF557K5000BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.5K OHM 1/2W .1% AXIAL
CMF557K5000BEEA
RES 7.5K OHM 1/2W .1% AXIAL CMF557K5000BEEA
RES 7.5Kohm 1/2W .1% AXIAL

RES 7.5Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K5000BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K5000BEEA-ND
Through Hole Resistors CMF557K5000BEEA-ND
7.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.5 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.5K .1% T-9 Ea E3 Vishay - 69P0796 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.5K .1% T-9 Ea E3 Vishay
69P0796
Cmf-55 7.5K .1% T-9 Ea E3 Vishay 69P0796
CMF-55 7.5K .1% T-9 EA e3

CMF-55 7.5K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K5000BEEA CMF557K5000BEEA-ND 69P0796
Product Name RES 7.5K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 7.5K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7500 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614960-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.15 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details