Vishay Intertechnology, Inc. RES 7.452K OHM 1/2W 1% AXIAL CMF557K4520FKBF

Description
RES 7.452Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.452Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.452K OHM 1/2W 1% AXIAL - CMF557K4520FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.452K OHM 1/2W 1% AXIAL
CMF557K4520FKBF
RES 7.452K OHM 1/2W 1% AXIAL CMF557K4520FKBF
RES 7.452Kohm 1/2W 1% AXIAL

RES 7.452Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K4520FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K4520FKBF-ND
Through Hole Resistors CMF557K4520FKBF-ND
7.452 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.452 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.452K 1% T-1 B14 Vishay - 69P0795 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.452K 1% T-1 B14 Vishay
69P0795
Cmf-55 7.452K 1% T-1 B14 Vishay 69P0795
CMF-55 7.452K 1% T-1 B14

CMF-55 7.452K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K4520FKBF CMF557K4520FKBF-ND 69P0795
Product Name RES 7.452K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.452K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7452 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details