Vishay Intertechnology, Inc. Through Hole Resistors CMF557K4000FKEK

Description
7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K4000FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K4000FKEK-ND
Through Hole Resistors CMF557K4000FKEK-ND
7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.4K OHM 1/2W 1% AXIAL - CMF557K4000FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.4K OHM 1/2W 1% AXIAL
CMF557K4000FKEK
RES 7.4K OHM 1/2W 1% AXIAL CMF557K4000FKEK
RES 7.4Kohm 1/2W 1% AXIAL

RES 7.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 7.4K 1% T-1 Ek E3 Vishay - 48P7121 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.4K 1% T-1 Ek E3 Vishay
48P7121
Cmf-55 7.4K 1% T-1 Ek E3 Vishay 48P7121
CMF-55 7.4K 1% T-1 EK e3

CMF-55 7.4K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K4000FKEK-ND CMF557K4000FKEK 48P7121
Product Name Through Hole Resistors RES 7.4K OHM 1/2W 1% AXIAL Cmf-55 7.4K 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details