Vishay Intertechnology, Inc. Through Hole Resistors CMF557K4000FKBF

Description
7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K4000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K4000FKBF-ND
Through Hole Resistors CMF557K4000FKBF-ND
7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.4 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.4K OHM 1/2W 1% AXIAL - CMF557K4000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.4K OHM 1/2W 1% AXIAL
CMF557K4000FKBF
RES 7.4K OHM 1/2W 1% AXIAL CMF557K4000FKBF
RES 7.4Kohm 1/2W 1% AXIAL

RES 7.4Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 7.4K 1% T-1 B14 Vishay - 69P0794 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.4K 1% T-1 B14 Vishay
69P0794
Cmf-55 7.4K 1% T-1 B14 Vishay 69P0794
CMF-55 7.4K 1% T-1 B14

CMF-55 7.4K 1% T-1 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K4000FKBF-ND CMF557K4000FKBF 69P0794
Product Name Through Hole Resistors RES 7.4K OHM 1/2W 1% AXIAL Cmf-55 7.4K 1% T-1 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers