Vishay Intertechnology, Inc. RES 7.4K OHM 1/2W 0.1% AXIAL CMF557K4000BHBF

Description
RES 7.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7.4Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.4K OHM 1/2W 0.1% AXIAL - CMF557K4000BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.4K OHM 1/2W 0.1% AXIAL
CMF557K4000BHBF
RES 7.4K OHM 1/2W 0.1% AXIAL CMF557K4000BHBF
RES 7.4Kohm 1/2W 0.1% AXIAL

RES 7.4Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K4000BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K4000BHBF-ND
Through Hole Resistors CMF557K4000BHBF-ND
7.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.4 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.4K .1% T-2 B14 Vishay - 69P0793 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.4K .1% T-2 B14 Vishay
69P0793
Cmf-55 7.4K .1% T-2 B14 Vishay 69P0793
CMF-55 7.4K .1% T-2 B14

CMF-55 7.4K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K4000BHBF CMF557K4000BHBF-ND 69P0793
Product Name RES 7.4K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 7.4K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7400 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details