Vishay Intertechnology, Inc. Through Hole Resistors CMF557K3550BERE

Description
7.355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K3550BERE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K3550BERE-ND
Through Hole Resistors CMF557K3550BERE-ND
7.355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.355 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.355K OHM 1/2W 0.1% AXIAL - CMF557K3550BERE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.355K OHM 1/2W 0.1% AXIAL
CMF557K3550BERE
RES 7.355K OHM 1/2W 0.1% AXIAL CMF557K3550BERE
RES 7.355Kohm 1/2W 0.1% AXIAL

RES 7.355Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 7.355 Kohm, +/0.1 Percent, 25 Ppm Vishay - 88H1494 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7.355 Kohm, +/0.1 Percent, 25 Ppm Vishay
88H1494
Cmf55, 7.355 Kohm, +/0.1 Percent, 25 Ppm Vishay 88H1494
CMF55, 7.355 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 7.355 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K3550BERE-ND CMF557K3550BERE 88H1494
Product Name Through Hole Resistors RES 7.355K OHM 1/2W 0.1% AXIAL Cmf55, 7.355 Kohm, +/0.1 Percent, 25 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details