Vishay Intertechnology, Inc. RES 7.32K OHM 1/2W 1% AXIAL CMF557K3200FKEA

Description
RES 7.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/2W 1% AXIAL - CMF557K3200FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/2W 1% AXIAL
CMF557K3200FKEA
RES 7.32K OHM 1/2W 1% AXIAL CMF557K3200FKEA
RES 7.32Kohm 1/2W 1% AXIAL

RES 7.32Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K3200FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K3200FKEA-ND
Through Hole Resistors CMF557K3200FKEA-ND
7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K3200FKEA CMF557K3200FKEA-ND
Product Name RES 7.32K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers