Vishay Intertechnology, Inc. Vishay/DaleRES 7.32K OHM 1% 50PPM 1/2W CMF557K3200FHEB

Description
Vishay/DaleRES 7.32Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
Vishay/DaleRES 7.32Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleRES 7.32K OHM 1% 50PPM 1/2W - CMF557K3200FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleRES 7.32K OHM 1% 50PPM 1/2W
CMF557K3200FHEB
Vishay/DaleRES 7.32K OHM 1% 50PPM 1/2W CMF557K3200FHEB
Vishay/DaleRES 7.32Kohm 1% 50PPM 1/2W

Vishay/DaleRES 7.32Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF7.32KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.32KHFCT-ND
Through Hole Resistors CMF7.32KHFCT-ND
7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF7.32KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF7.32KHFTR-ND
Through Hole Resistors CMF7.32KHFTR-ND
7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K3200FHEB CMF7.32KHFCT-ND
Product Name Vishay/DaleRES 7.32K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 7320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825863 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614973-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers