Vishay Intertechnology, Inc. RES 7.32K OHM 1/2W .5% AXIAL CMF557K3200DHR6

Description
RES 7.32Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/2W .5% AXIAL - CMF557K3200DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/2W .5% AXIAL
CMF557K3200DHR6
RES 7.32K OHM 1/2W .5% AXIAL CMF557K3200DHR6
RES 7.32Kohm 1/2W .5% AXIAL

RES 7.32Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K3200DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K3200DHR6-ND
Through Hole Resistors CMF557K3200DHR6-ND
7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C7594 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C7594
Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C7594
Resistor,Metal Film,7.32KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,7.32KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K3200DHR6 CMF557K3200DHR6-ND 41C7594
Product Name RES 7.32K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,7.32Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details