Vishay Intertechnology, Inc. Through Hole Resistors CMF557K3200DHEK

Description
7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K3200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K3200DHEK-ND
Through Hole Resistors CMF557K3200DHEK-ND
7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.32K OHM 1/2W .5% AXIAL - CMF557K3200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/2W .5% AXIAL
CMF557K3200DHEK
RES 7.32K OHM 1/2W .5% AXIAL CMF557K3200DHEK
RES 7.32Kohm 1/2W .5% AXIAL

RES 7.32Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 7.32K .5% T-2 Ek E3 Vishay - 69P0785 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.32K .5% T-2 Ek E3 Vishay
69P0785
Cmf-55 7.32K .5% T-2 Ek E3 Vishay 69P0785
CMF-55 7.32K .5% T-2 EK e3

CMF-55 7.32K .5% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K3200DHEK-ND CMF557K3200DHEK 69P0785
Product Name Through Hole Resistors RES 7.32K OHM 1/2W .5% AXIAL Cmf-55 7.32K .5% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details