Vishay Intertechnology, Inc. RES 7.32K OHM 1/2W .1% AXIAL CMF557K3200BHEA

Description
RES 7.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.32Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.32K OHM 1/2W .1% AXIAL - CMF557K3200BHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.32K OHM 1/2W .1% AXIAL
CMF557K3200BHEA
RES 7.32K OHM 1/2W .1% AXIAL CMF557K3200BHEA
RES 7.32Kohm 1/2W .1% AXIAL

RES 7.32Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K3200BHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K3200BHEA-ND
Through Hole Resistors CMF557K3200BHEA-ND
7.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.32 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.32K .1% T-2 Ea E3 Vishay - 69P0780 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.32K .1% T-2 Ea E3 Vishay
69P0780
Cmf-55 7.32K .1% T-2 Ea E3 Vishay 69P0780
CMF-55 7.32K .1% T-2 EA e3

CMF-55 7.32K .1% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K3200BHEA CMF557K3200BHEA-ND 69P0780
Product Name RES 7.32K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 7.32K .1% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7320 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details