Vishay Intertechnology, Inc. Through Hole Resistors CMF557K2300DHRE

Description
7.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K2300DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K2300DHRE-ND
Through Hole Resistors CMF557K2300DHRE-ND
7.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.23K OHM 1/2W .5% AXIAL - CMF557K2300DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 1/2W .5% AXIAL
CMF557K2300DHRE
RES 7.23K OHM 1/2W .5% AXIAL CMF557K2300DHRE
RES 7.23Kohm 1/2W .5% AXIAL

RES 7.23Kohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 7.23K .5% T-2 R36 Vishay - 69P0779 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.23K .5% T-2 R36 Vishay
69P0779
Cmf-55 7.23K .5% T-2 R36 Vishay 69P0779
CMF-55 7.23K .5% T-2 R36

CMF-55 7.23K .5% T-2 R36

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K2300DHRE-ND CMF557K2300DHRE 69P0779
Product Name Through Hole Resistors RES 7.23K OHM 1/2W .5% AXIAL Cmf-55 7.23K .5% T-2 R36 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.68 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R335JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details