Vishay Intertechnology, Inc. RES 7.23K OHM 1/2W .5% AXIAL CMF557K2300DHEA

Description
RES 7.23Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.23Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.23K OHM 1/2W .5% AXIAL - CMF557K2300DHEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 1/2W .5% AXIAL
CMF557K2300DHEA
RES 7.23K OHM 1/2W .5% AXIAL CMF557K2300DHEA
RES 7.23Kohm 1/2W .5% AXIAL

RES 7.23Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K2300DHEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K2300DHEA-ND
Through Hole Resistors CMF557K2300DHEA-ND
7.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.23 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.23K .5% T-2 Ea E3 Vishay - 69P0777 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.23K .5% T-2 Ea E3 Vishay
69P0777
Cmf-55 7.23K .5% T-2 Ea E3 Vishay 69P0777
CMF-55 7.23K .5% T-2 EA e3

CMF-55 7.23K .5% T-2 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K2300DHEA CMF557K2300DHEA-ND 69P0777
Product Name RES 7.23K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 7.23K .5% T-2 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7230 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details