Vishay Intertechnology, Inc. RES 7.23K OHM 1/2W .1% AXIAL CMF557K2300BER6

Description
RES 7.23Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 7.23Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.23K OHM 1/2W .1% AXIAL - CMF557K2300BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 1/2W .1% AXIAL
CMF557K2300BER6
RES 7.23K OHM 1/2W .1% AXIAL CMF557K2300BER6
RES 7.23Kohm 1/2W .1% AXIAL

RES 7.23Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K2300BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K2300BER6-ND
Through Hole Resistors CMF557K2300BER6-ND
7.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.23K .1% T-9 Re6 Vishay - 69P0776 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.23K .1% T-9 Re6 Vishay
69P0776
Cmf-55 7.23K .1% T-9 Re6 Vishay 69P0776
CMF-55 7.23K .1% T-9 RE6

CMF-55 7.23K .1% T-9 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K2300BER6 CMF557K2300BER6-ND 69P0776
Product Name RES 7.23K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 7.23K .1% T-9 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7230 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details