Vishay Intertechnology, Inc. Through Hole Resistors CMF557K2300BEEB

Description
7.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K2300BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K2300BEEB-ND
Through Hole Resistors CMF557K2300BEEB-ND
7.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.23 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7.23K OHM 1/2W .1% AXIAL - CMF557K2300BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.23K OHM 1/2W .1% AXIAL
CMF557K2300BEEB
RES 7.23K OHM 1/2W .1% AXIAL CMF557K2300BEEB
RES 7.23Kohm 1/2W .1% AXIAL

RES 7.23Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 7.23K .1% T-9 Eb E3 Vishay - 69P0775 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.23K .1% T-9 Eb E3 Vishay
69P0775
Cmf-55 7.23K .1% T-9 Eb E3 Vishay 69P0775
CMF-55 7.23K .1% T-9 EB e3

CMF-55 7.23K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K2300BEEB-ND CMF557K2300BEEB 69P0775
Product Name Through Hole Resistors RES 7.23K OHM 1/2W .1% AXIAL Cmf-55 7.23K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers