Vishay Intertechnology, Inc. RES 7.15K OHM 1/2W 1% AXIAL CMF557K1500FKEK

Description
RES 7.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/2W 1% AXIAL - CMF557K1500FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/2W 1% AXIAL
CMF557K1500FKEK
RES 7.15K OHM 1/2W 1% AXIAL CMF557K1500FKEK
RES 7.15Kohm 1/2W 1% AXIAL

RES 7.15Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K1500FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K1500FKEK-ND
Through Hole Resistors CMF557K1500FKEK-ND
7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.15K 1% T-1 Ek E3 Vishay - 48P7117 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.15K 1% T-1 Ek E3 Vishay
48P7117
Cmf-55 7.15K 1% T-1 Ek E3 Vishay 48P7117
CMF-55 7.15K 1% T-1 EK e3

CMF-55 7.15K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K1500FKEK CMF557K1500FKEK-ND 48P7117
Product Name RES 7.15K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 7.15K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9460 ohms
View Details
4 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details