Vishay Intertechnology, Inc. RES 7.15K OHM 1/2W .5% AXIAL CMF557K1500DHRE

Description
RES 7.15Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 7.15Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7.15K OHM 1/2W .5% AXIAL - CMF557K1500DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.15K OHM 1/2W .5% AXIAL
CMF557K1500DHRE
RES 7.15K OHM 1/2W .5% AXIAL CMF557K1500DHRE
RES 7.15Kohm 1/2W .5% AXIAL

RES 7.15Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K1500DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K1500DHRE-ND
Through Hole Resistors CMF557K1500DHRE-ND
7.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.15K .5% T-2 R36 Vishay - 69P0768 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.15K .5% T-2 R36 Vishay
69P0768
Cmf-55 7.15K .5% T-2 R36 Vishay 69P0768
CMF-55 7.15K .5% T-2 R36

CMF-55 7.15K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K1500DHRE CMF557K1500DHRE-ND 69P0768
Product Name RES 7.15K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 7.15K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7150 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers