Vishay Intertechnology, Inc. Metal Film Resistors - CMF557K1500BEEB

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF557K1500BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF557K1500BEEB
Metal Film Resistors - CMF557K1500BEEB
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF557K1500BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K1500BEEB-ND
Through Hole Resistors CMF557K1500BEEB-ND
7.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7.15 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 7.15K .1% T-9 Eb E3 Vishay - 69P0764 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7.15K .1% T-9 Eb E3 Vishay
69P0764
Cmf-55 7.15K .1% T-9 Eb E3 Vishay 69P0764
CMF-55 7.15K .1% T-9 EB e3

CMF-55 7.15K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K1500BEEB CMF557K1500BEEB-ND 69P0764
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 7.15K .1% T-9 Eb E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C510J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details