Vishay Intertechnology, Inc. RES 7K OHM 1/2W 1% AXIAL CMF557K0000FKBF

Description
RES 7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 7Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7K OHM 1/2W 1% AXIAL - CMF557K0000FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/2W 1% AXIAL
CMF557K0000FKBF
RES 7K OHM 1/2W 1% AXIAL CMF557K0000FKBF
RES 7Kohm 1/2W 1% AXIAL

RES 7Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K0000FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K0000FKBF-ND
Through Hole Resistors CMF557K0000FKBF-ND
7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF557K0000FKBF CMF557K0000FKBF-ND
Product Name RES 7K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details