Vishay Intertechnology, Inc. Through Hole Resistors CMF557K0000BHR6

Description
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K0000BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K0000BHR6-ND
Through Hole Resistors CMF557K0000BHR6-ND
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7K OHM 1/2W 0.1% AXIAL - CMF557K0000BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/2W 0.1% AXIAL
CMF557K0000BHR6
RES 7K OHM 1/2W 0.1% AXIAL CMF557K0000BHR6
RES 7Kohm 1/2W 0.1% AXIAL

RES 7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf55, 7 Kohm, +/0.1 Percent, 50 Ppm Vishay - 41C7563 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7 Kohm, +/0.1 Percent, 50 Ppm Vishay
41C7563
Cmf55, 7 Kohm, +/0.1 Percent, 50 Ppm Vishay 41C7563
CMF55, 7 kOhm, +/- 0.1 Percent, 50 ppm

CMF55, 7 kOhm, +/- 0.1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K0000BHR6-ND CMF557K0000BHR6 41C7563
Product Name Through Hole Resistors RES 7K OHM 1/2W 0.1% AXIAL Cmf55, 7 Kohm, +/0.1 Percent, 50 Ppm Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R433JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chip Resistor - Surface Mount - 1-1614911-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details