Vishay Intertechnology, Inc. RES 7K OHM 1/2W 0.1% AXIAL CMF557K0000BER6

Description
RES 7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7K OHM 1/2W 0.1% AXIAL - CMF557K0000BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/2W 0.1% AXIAL
CMF557K0000BER6
RES 7K OHM 1/2W 0.1% AXIAL CMF557K0000BER6
RES 7Kohm 1/2W 0.1% AXIAL

RES 7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K0000BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K0000BER6-ND
Through Hole Resistors CMF557K0000BER6-ND
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7558 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7558
Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7558
CMF55, 7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K0000BER6 CMF557K0000BER6-ND 41C7558
Product Name RES 7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details