Vishay Intertechnology, Inc. Through Hole Resistors CMF557K0000BEEK

Description
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF557K0000BEEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K0000BEEK-ND
Through Hole Resistors CMF557K0000BEEK-ND
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 7K OHM 1/2W 0.1% AXIAL - CMF557K0000BEEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/2W 0.1% AXIAL
CMF557K0000BEEK
RES 7K OHM 1/2W 0.1% AXIAL CMF557K0000BEEK
RES 7Kohm 1/2W 0.1% AXIAL

RES 7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Cmf-55 7K .1% T-9 Ek E3 Vishay - 69P0757 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 7K .1% T-9 Ek E3 Vishay
69P0757
Cmf-55 7K .1% T-9 Ek E3 Vishay 69P0757
CMF-55 7K .1% T-9 EK e3

CMF-55 7K .1% T-9 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K0000BEEK-ND CMF557K0000BEEK 69P0757
Product Name Through Hole Resistors RES 7K OHM 1/2W 0.1% AXIAL Cmf-55 7K .1% T-9 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details