Vishay Intertechnology, Inc. RES 7K OHM 1/2W 0.1% AXIAL CMF557K0000BEBF

Description
RES 7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 7Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 7K OHM 1/2W 0.1% AXIAL - CMF557K0000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7K OHM 1/2W 0.1% AXIAL
CMF557K0000BEBF
RES 7K OHM 1/2W 0.1% AXIAL CMF557K0000BEBF
RES 7Kohm 1/2W 0.1% AXIAL

RES 7Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF557K0000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF557K0000BEBF-ND
Through Hole Resistors CMF557K0000BEBF-ND
7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

7 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C7557 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C7557
Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C7557
CMF55, 7 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 7 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF557K0000BEBF CMF557K0000BEBF-ND 41C7557
Product Name RES 7K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf55, 7 Kohm, +/0.1 Percent, 25 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 7000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614352-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22600 ohms
View Details
2 suppliers