Vishay Intertechnology, Inc. Through Hole Resistors CMF5579K600BHEK

Description
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5579K600BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5579K600BHEK-ND
Through Hole Resistors CMF5579K600BHEK-ND
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5579K600BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5579K600BHEK
Metal Film Resistors - CMF5579K600BHEK
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55 79.6K .1% T-2 Ek E3 Vishay - 69P1320 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 79.6K .1% T-2 Ek E3 Vishay
69P1320
Cmf-55 79.6K .1% T-2 Ek E3 Vishay 69P1320
CMF-55 79.6K .1% T-2 EK e3

CMF-55 79.6K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5579K600BHEK-ND CMF5579K600BHEK 69P1320
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 79.6K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers