Vishay Intertechnology, Inc. RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BER670

Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/2W .1% AXIAL - CMF5579K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/2W .1% AXIAL
CMF5579K600BER670
RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BER670
RES 79.6Kohm 1/2W .1% AXIAL

RES 79.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5579K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5579K600BER670-ND
Through Hole Resistors CMF5579K600BER670-ND
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8113 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8113
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8113
Resistor,Metal Film,796KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,796KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5579K600BER670 CMF5579K600BER670-ND 41C8113
Product Name RES 79.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details