Vishay Intertechnology, Inc. RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BER6

Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/2W .1% AXIAL - CMF5579K600BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/2W .1% AXIAL
CMF5579K600BER6
RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BER6
RES 79.6Kohm 1/2W .1% AXIAL

RES 79.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5579K600BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5579K600BER6-ND
Through Hole Resistors CMF5579K600BER6-ND
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,79.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C8112 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,79.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C8112
Resistor,metal Film,79.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C8112
Resistor,Metal Film,79.6KOhms,250WV ,.1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,79.6KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5579K600BER6 CMF5579K600BER6-ND 41C8112
Product Name RES 79.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,79.6Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details