Vishay Intertechnology, Inc. Through Hole Resistors CMF5579K600BEEB

Description
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5579K600BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5579K600BEEB-ND
Through Hole Resistors CMF5579K600BEEB-ND
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 79.6K OHM 1/2W .1% AXIAL - CMF5579K600BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/2W .1% AXIAL
CMF5579K600BEEB
RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BEEB
RES 79.6Kohm 1/2W .1% AXIAL

RES 79.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 79.6K .1% T-9 Eb E3 Vishay - 69P1317 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 79.6K .1% T-9 Eb E3 Vishay
69P1317
Cmf-55 79.6K .1% T-9 Eb E3 Vishay 69P1317
CMF-55 79.6K .1% T-9 EB e3

CMF-55 79.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5579K600BEEB-ND CMF5579K600BEEB 69P1317
Product Name Through Hole Resistors RES 79.6K OHM 1/2W .1% AXIAL Cmf-55 79.6K .1% T-9 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C911J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers