Vishay Intertechnology, Inc. RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BEEA

Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 79.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 79.6K OHM 1/2W .1% AXIAL - CMF5579K600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 79.6K OHM 1/2W .1% AXIAL
CMF5579K600BEEA
RES 79.6K OHM 1/2W .1% AXIAL CMF5579K600BEEA
RES 79.6Kohm 1/2W .1% AXIAL

RES 79.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5579K600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5579K600BEEA-ND
Through Hole Resistors CMF5579K600BEEA-ND
79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

79.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 79.6K .1% T-9 Ea E3 Vishay - 69P1315 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 79.6K .1% T-9 Ea E3 Vishay
69P1315
Cmf-55 79.6K .1% T-9 Ea E3 Vishay 69P1315
CMF-55 79.6K .1% T-9 EA e3

CMF-55 79.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5579K600BEEA CMF5579K600BEEA-ND 69P1315
Product Name RES 79.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 79.6K .1% T-9 Ea E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 79600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details