Vishay Intertechnology, Inc. Through Hole Resistors CMF55796K00BHR6

Description
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55796K00BHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55796K00BHR6-ND
Through Hole Resistors CMF55796K00BHR6-ND
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 796K OHM 1/2W .1% AXIAL - CMF55796K00BHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796K OHM 1/2W .1% AXIAL
CMF55796K00BHR6
RES 796K OHM 1/2W .1% AXIAL CMF55796K00BHR6
RES 796Kohm 1/2W .1% AXIAL

RES 796Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay - 41C8127 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
41C8127
Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay 41C8127
Resistor,Metal Film,796KOhms,250WV, .1+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,796KOhms,250WV,.1+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55796K00BHR6-ND CMF55796K00BHR6 41C8127
Product Name Through Hole Resistors RES 796K OHM 1/2W .1% AXIAL Resistor,metal Film,796Kohms,250Wv,.1+/-% Tol,-50,50Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers