Vishay Intertechnology, Inc. Through Hole Resistors CMF55796K00BHEK

Description
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55796K00BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55796K00BHEK-ND
Through Hole Resistors CMF55796K00BHEK-ND
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 796K OHM 1/2W .1% AXIAL - CMF55796K00BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796K OHM 1/2W .1% AXIAL
CMF55796K00BHEK
RES 796K OHM 1/2W .1% AXIAL CMF55796K00BHEK
RES 796Kohm 1/2W .1% AXIAL

RES 796Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 796K .1% T-2 Ek E3 Vishay - 69P1325 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 796K .1% T-2 Ek E3 Vishay
69P1325
Cmf-55 796K .1% T-2 Ek E3 Vishay 69P1325
CMF-55 796K .1% T-2 EK e3

CMF-55 796K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55796K00BHEK-ND CMF55796K00BHEK 69P1325
Product Name Through Hole Resistors RES 796K OHM 1/2W .1% AXIAL Cmf-55 796K .1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chassis Mount Resistors - 1311307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details