Vishay Intertechnology, Inc. RES 796K OHM 1/2W .1% AXIAL CMF55796K00BHEB

Description
RES 796Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 796Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 796K OHM 1/2W .1% AXIAL - CMF55796K00BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 796K OHM 1/2W .1% AXIAL
CMF55796K00BHEB
RES 796K OHM 1/2W .1% AXIAL CMF55796K00BHEB
RES 796Kohm 1/2W .1% AXIAL

RES 796Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55796K00BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55796K00BHEB-ND
Through Hole Resistors CMF55796K00BHEB-ND
796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

796 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 796K .1% T-2 Eb E3 Vishay - 69P1324 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 796K .1% T-2 Eb E3 Vishay
69P1324
Cmf-55 796K .1% T-2 Eb E3 Vishay 69P1324
CMF-55 796K .1% T-2 EB e3

CMF-55 796K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55796K00BHEB CMF55796K00BHEB-ND 69P1324
Product Name RES 796K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 796K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 796000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details